EN
  • EN
  • DE

157616A+

Part No 157616A+
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 149100-157616A+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 157616A+ CAD Model

Description

157616A+ Electronic Component

The 157616A+ is a versatile and robust electronic component designed for various applications. Manufactured with precision, it ensures optimal performance and reliability. Ideal for both commercial and industrial projects, this component is a staple in the electronic industry.

  • Applications: Power supplies, Embedded systems, Robotics, Consumer electronics
  • Features and Benefits: High efficiency, Durable construction, Compact design, Easy integration
  • Additional Details: Compatible with standard circuits, Designed for long-term use

You May Also Be Interested in

Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
EPCOS (TDK)
Need more? Email Us
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Vishay
Need more? Email Us
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess