EN
  • EN
  • DE

CRSQ027N10N

Part No CRSQ027N10N
Manufacturer China Resources Microelectronics Limited
Catalog Transistors – FETs, MOSFETs – Single
Description 100V 180A 454W Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package TO-247-3
Drain to Source Voltage 100V
Output Capacitance(Coss) 1.446nF
Current - Continuous Drain(Id) 180A
Operating Temperature - -55℃~+150℃
Gate Threshold Voltage (Vgs(th)) 3V
Pd - Power Dissipation 454W
Reverse Transfer Capacitance (Crss@Vds) 54pF
RDS(on) 2.6mΩ@10V
Number 1 N-channel
Input Capacitance(Ciss) 11.355nF
Gate Charge(Qg) 169nC@10V
Ultra Librarian 3D Model Ultra Librarian CRSQ027N10N CAD Model

Description

020-354-901 - Rugged and Dependable

The 020-354-901 component is designed to withstand harsh conditions while delivering consistent performance. Its rugged construction makes it ideal for demanding projects.

  • Applications:
    • Industrial automation
    • Power management systems
    • Outdoor electronics
    • Military communications
  • Features:
    • Robust design
    • High resistance to environmental factors
    • Stable performance across voltages
    • Long-term stability
  • Benefits:
    • Reliable operation in extreme conditions
    • Minimizes maintenance costs
    • Ensures high-performance levels
    • Enhanced safety features

This component is perfect for installations that require durable and reliable electronic components that stand up to the challenges of rugged environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 650V 35A TO220SIS
Need more? Email Us
Nexperia USA Inc.
NEXPERIA BUK7107 - N-CHANNEL TRE
Need more? Email Us
IXYS
MOSFET N-CH 150V 180A PLUS247-3
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 60V 13A PWRDI3333
Need more? Email Us
ON Semiconductor
MOSFET P-CH 75V 100A SMP-FD
Lowest to $16.0075
IXYS
MOSFET N-CH 500V 30A TO268
Need more? Email Us
ON Semiconductor
MOSFET N-CH 40V 90A DPAK
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 550V 5A TO220SIS
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 11.4A D2PAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3196 $52.7840
95+ $1.0828 $102.8660
145+ $1.0489 $152.0905
200+ $1.0151 $203.0200
255+ $0.9813 $250.2315
345+ $0.8797 $303.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess