EN
  • EN
  • DE

HSM3115

Part No HSM3115
Manufacturer Huashuo Semiconductor
Catalog Transistors – FETs, MOSFETs – Single
Description P-Channel 30V 14A 1.5W Surface Mount SOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOP-8
Drain to Source Voltage 30V
Current - Continuous Drain(Id) 14A
Operating Temperature - -55℃~+150℃
Gate Threshold Voltage (Vgs(th)) 2.5V
Pd - Power Dissipation 1.5W
Reverse Transfer Capacitance (Crss@Vds) 589pF
RDS(on) 8.7mΩ@10V
Number 1 P-Channel
Input Capacitance(Ciss) 4.827nF
Gate Charge(Qg) [email protected]
Ultra Librarian 3D Model Ultra Librarian HSM3115 CAD Model

Description

0210GBQ - Reliable Component for Diverse Applications

The 0210GBQ stands out as a highly-durable electronic component built for flexibility and performance. It's designed to cater to various demands in modern electronic applications, ensuring efficient operation across multiple platforms.

  • Vital for renewable energy systems
  • Used in robotics and automation
  • Core component in data communication devices
  • Applicable in wearable technology

Features and Benefits

  • Resistant to wear and tear, offering long-term usage
  • Compact form factor, perfect for space-constrained designs
  • Low maintenance, reducing operational costs
  • Conforms to standard operating protocols

Choose the 0210GBQ for projects where dependability and precision are paramount. Its comprehensive functionality and resilience make it a component that stands out in rigorous environments while providing consistent, reliable performance.

You May Also Be Interested in

IXYS
MOSFET N-CH 150V 180A PLUS247-3
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 30V 100A D2PAK
Lowest to $2.3013
Infineon Technologies
MOSFET N-CH 60V 5.8A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 900V 7A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 550V 5A TO220SIS
Need more? Email Us
IXYS
MOSFET N-CH 600V 80A PLUS247-3
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 600V 50A TO268
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 100V 210A SOT227B
Need more? Email Us
Nexperia USA Inc.
NEXPERIA BUK7107 - N-CHANNEL TRE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2552 $51.0400
480+ $0.2094 $100.5120
740+ $0.2028 $150.0720
1,020+ $0.1963 $200.2260
1,320+ $0.1897 $250.4040
1,765+ $0.1701 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess