Product Overview: BZV90-C51 by NXP Semiconductors
The BZV90-C51 is a high-precision, silicon planar Zener diode designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This Zener diode is tailored for voltage stabilization and regulation applications, offering a nominal Zener voltage of 51 volts, making it an ideal choice for a wide range of electronic circuits.
Key Features
- Zener Voltage (Vz): The BZV90-C51 has a Zener voltage of 51V, providing a reliable voltage reference for various applications.
- Power Dissipation: It is capable of dissipating up to 1.3 watts of power, which helps in maintaining stability under different load conditions.
- Tolerance: This component comes with a standard tolerance of ±5%, ensuring precise voltage regulation for sensitive circuits.
- Package: Housed in a SOD64 package, the BZV90-C51 is designed for through-hole mounting, making it easy to integrate into a variety of PCB designs.
- Operating Temperature Range: It operates within a temperature range of -55°C to +175°C, ensuring performance under extreme conditions.
- Lead-free and RoHS Compliant: In line with environmental standards, the BZV90-C51 is a lead-free component and meets RoHS compliance, making it suitable for use in green products.
Applications
The BZV90-C51 Zener diode is versatile in its applications, commonly used in:
- Voltage regulation circuits
- Surge suppression devices
- Power supply units
- Industrial electronics
- Consumer electronics
With its robust construction and reliable performance, the BZV90-C51 is a preferred choice for engineers and designers looking for a Zener diode that offers both precision and durability. Whether you're developing power management systems, designing protection circuits, or working on consumer electronics, the BZV90-C51 from NXP Semiconductors is an excellent component to ensure your designs maintain stable operation across a range of conditions.
For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by NXP Semiconductors.