EN
  • EN
  • DE

NSMD100-16V

Part No NSMD100-16V
Manufacturer TECHFUSE
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109115-NSMD100-16V
Categories Custom Parts
Manufacturer TECHFUSE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NSMD100-16V CAD Model

Description

The TECHFUSE NSMD100-16V is a transient voltage suppression (TVS) diode designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode is specifically designed for high-speed data lines and power lines, providing reliable protection against overvoltage conditions. Its low clamping voltage and fast response time make it suitable for a wide range of applications.

Applications

  • Data Lines Protection: Protects high-speed data lines, such as USB, HDMI, and Ethernet, from ESD and voltage surges.
  • Power Line Protection: Safeguards power lines in electronic devices from overvoltage conditions.
  • Automotive Electronics: Used in automotive systems to protect sensitive components from voltage transients.
  • Industrial Equipment: Protects industrial control systems and equipment from voltage surges caused by external factors.
  • Consumer Electronics: Incorporated into smartphones, tablets, and other consumer electronics to protect against ESD and voltage transients.

Features

  • Transient Voltage Suppression (TVS): Provides protection against voltage surges and ESD events.
  • Low Clamping Voltage: Limits the voltage across the protected component to a safe level.
  • Fast Response Time: Responds quickly to transient voltage events, minimizing the risk of damage.
  • Small Package Size: Compact form factor enables integration into space-constrained applications.
  • High Surge Capability: Withstands high surge currents without degradation.

Benefits

  • Enhanced System Reliability: Protects sensitive components from voltage surges, improving the overall reliability of the system.
  • Reduced Downtime: Minimizes the risk of equipment failure due to voltage transients, reducing downtime and maintenance costs.
  • Improved ESD Protection: Provides effective protection against electrostatic discharge, preventing damage to electronic components.
  • Versatile Application: Suitable for a wide range of applications due to its low clamping voltage and fast response time.
  • Cost-Effective Solution: Provides a cost-effective solution for protecting electronic components from voltage surges and ESD.

Additional Details

The NSMD100-16V TVS diode is designed to meet industry standards for ESD and surge protection. It typically comes in a surface-mount package for easy integration into PCBs. The device's specifications include peak pulse power, clamping voltage, and reverse standoff voltage, which are crucial parameters for selecting the appropriate TVS diode for a specific application.

You May Also Be Interested in

Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Pericom
Lowest to $0.8847
STMicroelectronics
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1,635+ $0.0306 $50.0310
3,985+ $0.0251 $100.0235
6,150+ $0.0244 $150.0600
8,475+ $0.0236 $200.0100
10,965+ $0.0228 $250.0020
14,710+ $0.0204 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,990 pieces
MOQ: 1635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess