EN
  • EN
  • DE
  • IT

STMPE821QTR

Part No STMPE821QTR
Manufacturer STMicroelectronics
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CTLR TOUCH KEY 8CH CAP 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Capacitive Touch Buttons 16-QFN (2.6x1.8)
Manufacturer STMicroelectronics
Series S-Touch™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-UFQFN
Case / Package 16-QFN (2.6x1.8)
Family Name STMPE821
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -497-8826-1, -497-8826-2, 497-8826-6, -497-8826-6, 497-8826-2, 1805-STMPE821QCT, 1805-STMPE821QDKR, 1805-STMPE821QTR, 497-8826-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935518-STMPE821QTR
Ultra Librarian 3D Model Ultra Librarian STMPE821QTR CAD Model

Description

The STMPE821QTR from STMicroelectronics is a highly integrated touch screen controller designed to deliver an exceptional user interface experience for a wide range of applications. This device is part of the STMPE series, which are touchscreen controllers that provide a versatile solution for small to medium-sized touch-enabled devices.

Features and Benefits

  • Advanced Touch Detection: The STMPE821QTR features a sophisticated touch sensing capability that supports detection of multiple touch points, offering a highly responsive touch experience.
  • High Integration: This controller integrates a 12-bit SAR ADC and an 8-channel GPIO expander, reducing the need for additional components and simplifying the overall design process.
  • Flexible Communication: With I2C and SPI interfaces, the STMPE821QTR provides flexible options for communication with the main processor, ensuring compatibility with a wide range of systems.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low power mode to conserve energy when the touch function is not in use.
  • Adjustable Sensitivity: The sensitivity of the touch detection can be adjusted through software settings, allowing for customization according to different screen sizes and overlay thicknesses.

Applications

The STMPE821QTR is ideal for a variety of applications that require reliable and precise touch input. These include:

  • Smartphones and Tablets
  • Personal Navigation Devices
  • Point of Sale Terminals
  • Industrial Control Panels
  • Medical Equipment

Technical Specifications

The STMPE821QTR operates over a wide temperature range and comes in a compact QFN package. It supports a voltage range that is suitable for battery-operated devices and is designed to interface directly with a variety of touch screens.

Ordering Information

The product is available in tape and reel packaging, allowing for ease of integration into automated manufacturing processes. The part number STMPE821QTR represents the specific model in the QFN package with the tape and reel option.

You May Also Be Interested in

Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8523 $64.8305
80+ $1.5199 $121.5920
120+ $1.4724 $176.6880
165+ $1.4250 $235.1250
210+ $1.3774 $289.2540
285+ $1.2349 $351.9465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess