EN
  • EN
  • DE

ESD36VB25-1006

Part No ESD36VB25-1006
Manufacturer Tech Public
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057865-ESD36VB25-1006
Categories OEM Parts(C-E)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESD36VB25-1006 CAD Model

Description

The ESD36VB25-1006 is an Electrostatic Discharge (ESD) protection device manufactured by Tech Public. ESD protection devices safeguard sensitive electronic components from damage caused by sudden electrostatic discharges, which can occur during handling or operation. These devices provide a low-impedance path to ground, diverting the ESD away from the protected component.

Applications:

  • Mobile Phones
  • Tablets
  • Computers and Laptops
  • Wearable Devices
  • Networking Equipment
  • Automotive Electronics

Features:

  • ESD Protection: Designed to protect against electrostatic discharge events.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Low Leakage Current: Reduces power consumption and improves system efficiency.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • High Surge Capability: Withstands high-energy ESD strikes without degradation.
  • Fast Response Time: Quickly clamps the voltage during an ESD event.

Benefits:

  • Protects Sensitive Components: Prevents damage to electronic circuits from ESD.
  • Improves System Reliability: Enhances the robustness and lifespan of electronic devices.
  • Maintains Signal Integrity: Ensures minimal signal distortion in high-speed applications.
  • Reduces Warranty Costs: Minimizes field failures due to ESD damage.
  • Facilitates Regulatory Compliance: Helps meet ESD immunity requirements for various standards.

Additional Details:

The ESD36VB25-1006 is typically a TVS (Transient Voltage Suppressor) diode designed for ESD protection. The '36V' indicates the breakdown voltage, and the 'B' likely refers to bidirectional protection. The 25 refers to the approximate working voltage. It is crucial to consult the manufacturer's datasheet for detailed specifications, including clamping voltage, capacitance, leakage current, and package dimensions. This ESD protection device is commonly used in data lines, I/O ports, and power supply inputs of electronic devices.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,540+ $0.0325 $50.0500
3,750+ $0.0267 $100.1250
5,795+ $0.0259 $150.0905
8,000+ $0.0250 $200.0000
10,335+ $0.0242 $250.1070
13,825+ $0.0217 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 1540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess