Products specifications Report Issue?

Manufacturer C&K
Packaging Bulk
Circuit SPDT x 2
Switch Function On-Mom
Current Rating (Amps) 15A (AC), 500mA (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 125V
Actuator Type Push-Pull Plunger
Mounting Style Chassis Mount
Termination Style Screw Terminal
Temperature Range - Operating -55°C ~ 150°C
Electrical Life 150,000 Cycles
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810280-23TL604
Ultra Librarian 3D Model Ultra Librarian 23TL604 CAD Model

Description

The 810280-23TL604 is an electronic component manufactured by C&K.

  • Termination Style: Screw Terminal
  • Mounting: Chassis Mount
  • Voltage Rating: 125V AC, 125V DC
  • Circuit: SPDT x 2
  • Switch Function: On-Mom
  • Actuator Type: Push-Pull Plunger
  • Electrical Life: 150,000 cycles
  • Current Rating: 15A (AC), 500mA (DC)
  • Package Type: Bulk
  • Popularity: Medium

You May Also Be Interested in

Telemecanique Sensors
SWITCH LIMIT SPDT 6A 120V
Need more? Email Us
ECAD model for 9007MS10S0321
Telemecanique Sensors
SWITCH SNAP ACTION DPDT 6A 120V
Need more? Email Us
ECAD model for 9007C62F
Telemecanique Sensors
SWITCH NEMA LIMIT 4PST 6A 120V
Need more? Email Us
ECAD model for 9007CR61E
Telemecanique Sensors
SWITCH LIMIT DPDT 3A 240V
Need more? Email Us
ECAD model for XCKP2110N12
Telemecanique Sensors
SWITCH SNAP ACTION SPDT 20A 120V
Need more? Email Us
ECAD model for 9007TUB5
Telemecanique Sensors
SWITCH LIMIT DPST 3A 240V
Need more? Email Us
ECAD model for XCKD2118G11
Honeywell
WIRELESS LIMIT SWITCH
Need more? Email Us
ECAD model for WLS1A00BA4M
Omron
SWITCH SNAP ACTION SPDT 1A 125V
Need more? Email Us
ECAD model for D2F-FL3-A1
Telemecanique Sensors
SWITCH NEMA LIMIT 4PST 6A 120V
Need more? Email Us
ECAD model for 9007C62K

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention