Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205548-LT1368CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1368CN8 CAD Model

Description

Product Overview: LT1368CN8

The LT1368CN8 is a high-performance, precision operational amplifier from Linear Technology, designed to offer a blend of speed, low noise, and low input bias currents. This operational amplifier is part of Linear Technology's family of op-amps that are optimized for high-fidelity applications and is housed in a robust 8-pin DIP package.

Key Features

  • High Speed: The LT1368CN8 boasts a swift slew rate and a wide bandwidth, making it suitable for fast signal processing applications.
  • Low Noise: Engineered with low-noise characteristics, this op-amp is ideal for audio and instrumentation applications where maintaining signal integrity is crucial.
  • Low Input Bias Currents: The low input bias currents ensure high accuracy in applications such as integrators, photodiode amplifiers, and precision current sensing.
  • Supply Voltage Range: It operates effectively over a wide supply voltage range, accommodating various power supply configurations.
  • Robust Package: The 8-pin DIP package is designed for easy integration into a wide range of electronic circuits and offers reliable performance over time.

Applications

The versatility of the LT1368CN8 makes it suitable for a broad spectrum of applications. It is commonly used in:

  • High-fidelity audio equipment
  • Test and measurement instrumentation
  • Data acquisition systems
  • Active filters
  • Medical devices
  • Professional audio equipment

Technical Specifications

Some of the technical specifications of the LT1368CN8 include a gain-bandwidth product of 20MHz, a slew rate of 0.7V/µs, and a typical input offset voltage of 800µV. It also features a common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) that ensure stable performance under varying conditions.

Conclusion

The LT1368CN8 from Linear Technology is an exceptional choice for designers looking for an op-amp that strikes a balance between speed, precision, and noise performance. Its robust packaging and flexible power requirements make it a reliable and versatile component for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
LF411 Low Offset, Low Drift JFET Input Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LF411ACN
ON Semiconductor
1.0 V, Rail-to-Rail, Dual Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for MC33502DG
Linear Technology
Dual/Quad 80MHz, 25V/μs Low Power Rail-to-Rail Input and Output Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $11.2318
ECAD model for LT1801IS8
Texas Instruments
Dual Wideband, Current-Feedback OPERATIONAL AMPLIFIER With Disable
Lowest to $10.4696
ECAD model for OPA2691I-14D
STMicroelectronics
WIDE BANDWIDTH AND MOS INPUTS SINGLE OPERATIONAL AMPLIFIER
Need more? Email Us
ECAD model for TSH321ID
Linear Technology
28MHz, 12V/us, Single Supply Dual and Quad Precision Op Amps
Lowest to $10.5286
ECAD model for LT1214CN
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLV2444CPWRG4
Linear Technology
Dual 90MHz, 22V/us 16-Bit Accurate Operational Amplifier
Lowest to $40.0253
ECAD model for LT1469CN8
Texas Instruments
LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
Lowest to $2.1668
ECAD model for LMV358DR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention