EN
  • EN
  • DE

CR05AS

Part No CR05AS
Manufacturer Mitsubishi
Catalog SCRs - Single
Description LOW POWER USE NON-INSULATED TYPE, PLANAR PASSIVATION TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 1163004-CR05AS
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR05AS CAD Model

Description

The CR05AS is a phase control thyristor (SCR) manufactured by Mitsubishi Electric. This device is designed for applications requiring precise control of AC power, offering reliable performance in high-voltage and high-current environments.

Applications:

  • AC Motor Drives: Used in variable speed drives for controlling the speed of AC motors.
  • Power Supplies: Implemented in regulated power supplies for efficient voltage regulation.
  • Lighting Control: Utilized in dimming circuits for controlling the brightness of lights.
  • Battery Chargers: Employed in battery charging systems for controlled charging of batteries.
  • Welding Equipment: Found in welding machines for precise control of welding current.

Features:

  • High Voltage Capability: Designed to withstand high voltage levels.
  • High Current Handling: Capable of handling significant current loads.
  • Low On-State Voltage: Minimizes power dissipation during conduction.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Gate Triggering Sensitivity: Ensures reliable triggering with minimal gate current.

Benefits:

  • Precise Control: Enables accurate control of AC power in various applications.
  • High Reliability: Provides dependable performance in demanding environments.
  • Energy Efficiency: Low on-state voltage reduces power losses.
  • Robust Performance: High surge current capability enhances device durability.
  • Simplified Triggering: Gate triggering sensitivity simplifies control circuitry.

Additional Details:

The CR05AS thyristor features a repetitive peak off-state voltage and repetitive peak reverse voltage. It is designed for phase control applications, allowing precise adjustment of the conduction angle. The device is typically packaged in a through-hole package for easy mounting and heat dissipation. Its robust construction and high voltage/current capabilities make it suitable for industrial applications requiring reliable and efficient AC power control. The gate triggering characteristics are designed to ensure consistent and predictable operation.

You May Also Be Interested in

Microchip Technology
SCR
Lowest to $98.9197
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess