EN
  • EN
  • DE

V23134A0053G243

Part No V23134A0053G243
Manufacturer TE Connectivity
Catalog Custom Parts (U - Z)
Description Power Relay 24VDC 120(NO)/45(NC)A SPDT(25.9x25.9x27.4)mm THT Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Power 1.6 W
Coil Resistance 324 Ω
Contact Material Silver
Current Rating 45 A
Depth 25.9 mm
Height 27.4 mm
Length 25.9 mm
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount PCB
RoHS Compliant
Termination Through Hole
Throw Configuration SPDT
Voltage Rating (DC) 24 V
Win Source Part Number 1183470-V23134A0053G243
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23134A0053G243 CAD Model

Description

The TE Connectivity V23134A0053G243 is a high-quality relay that is designed for use in various applications such as automotive, industrial, and telecommunications.

  • Supply and Demand Status: Limited
  • Contact Material: Silver
  • Current Rating: 45A
  • Operating Temperature: -40°C to 125°C
  • Voltage Rating: 24V DC
  • Throw Configuration: SPDT
  • Termination: Through-hole

You May Also Be Interested in

Torex Semiconductor Ltd
Lowest to $0.7725
Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Torex Semiconductor Ltd
Need more? Email Us
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC / PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Lowest to $1.1336
Chilisin
UPB201209T 80R 4500MA 0, 02R
Lowest to $0.0170
Power-One
Lowest to $3.2640
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
Torex Semiconductor Ltd
IC REG LINEAR 1.5V 200MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess