EN
  • EN
  • DE

ICE3PCS03G

Part No ICE3PCS03G
Manufacturer Infineon Technologies
Catalog PMIC - PFC (Power Factor Correction)
Description Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1183151-ICE3PCS03G
Manufacturer Homepage www.infineon.com
Family Name ICE3PCS03G
Introduction Date April 12, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICE3PCS03G CAD Model

Description

The ICE3PCS03G is an integrated circuit designed by Infineon Technologies as a Power Factor Correction (PFC) controller. It is specifically tailored for use in AC-DC power supplies to improve power factor, reduce harmonic distortion, and enhance overall energy efficiency. These PFC controllers are vital in modern power supplies to meet regulatory standards related to power quality and energy consumption.

Applications:

  • Power Supplies for Desktop PCs: Incorporated in power supplies for desktop computers to meet stringent energy efficiency standards.
  • Power Adapters: Utilized in power adapters for laptops and other electronic devices to improve power factor.
  • Electronic Ballasts for Lighting: Integrated into electronic ballasts for fluorescent and LED lighting to achieve high power factor.
  • LCD and LED Televisions: Found in the power supply units of LCD and LED televisions to enhance energy efficiency.
  • Industrial Power Supplies: Employed in a variety of industrial power supplies to comply with regulations for power quality.

Features:

  • Active Power Factor Correction (PFC): Implements active PFC to improve power factor and reduce harmonic distortion in AC-DC power supplies.
  • Continuous Conduction Mode (CCM) Operation: Operates in CCM, which minimizes switching losses and improves overall energy efficiency.
  • Integrated Startup Circuit: Features an integrated startup circuit for reliable and rapid startup.
  • Overvoltage Protection (OVP): Includes overvoltage protection to prevent damage to the power supply due to excessive voltage.
  • Overcurrent Protection (OCP): Provides overcurrent protection to limit the current and protect the power supply from overload conditions.
  • Open-Loop Protection: Implements protection mechanisms to handle open-loop conditions and ensure safe operation.
  • Brown-Out Protection: Protects the circuit from damage due to low input voltage conditions.

Benefits:

  • Improved Power Quality: Enhances power quality by reducing harmonic distortion and improving the power factor.
  • Enhanced Energy Efficiency: Increases energy efficiency, leading to reduced power consumption and lower operating costs.
  • Reliable Operation: Provides multiple protection features to ensure stable and reliable operation of the power supply.
  • Simplified Design: Integrates multiple functions into a single IC, which simplifies the design process for power supplies.
  • Reduced Component Count: Lowers the number of external components required, resulting in cost savings and reduced board space.

Additional Details:

The ICE3PCS03G typically operates in continuous conduction mode (CCM) to maximize efficiency and minimize electromagnetic interference (EMI). It requires external components such as MOSFETs, diodes, and inductors to create a complete PFC circuit. The IC incorporates features like soft start to reduce stress on components during startup. The operating frequency is usually optimized to balance efficiency and component size. The datasheet provides detailed guidance on component selection, PCB layout, and setting protection thresholds. This IC is designed to comply with energy efficiency standards, such as Energy Star and EuP, and is commonly used in applications where high power factor and low harmonic distortion are required. Careful PCB layout and component selection are critical for achieving optimal performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9108 $50.0940
135+ $0.7473 $100.8855
210+ $0.7240 $152.0400
290+ $0.7006 $203.1740
370+ $0.6773 $250.6010
495+ $0.6072 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess