EN
  • EN
  • DE

V23026-D1022-B201

Part No V23026-D1022-B201
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 397099-V23026-D1022-B201
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23026-D1022-B201 CAD Model

Description

The V23026-D1022-B201 is a power PCB relay manufactured by TE Connectivity. It's designed for switching high-power loads on printed circuit boards. These relays are commonly used in applications requiring reliable switching of significant currents, such as automotive systems, industrial controls, and power supplies.

Applications:

  • Automotive Systems: Control of lights, motors, and other automotive loads.
  • Industrial Controls: Switching of motors, heaters, and other industrial equipment.
  • Power Supplies: Control of AC and DC power circuits.
  • HVAC Systems: Switching of compressors, fans, and other HVAC components.
  • Renewable Energy Systems: Control of solar panels, wind turbines, and other renewable energy equipment.

Features:

  • High Switching Capacity: Designed for switching high currents and voltages.
  • PCB Mounting: Designed for direct mounting on printed circuit boards.
  • Compact Size: Relatively small size for high power switching applications.
  • Sealed Construction: Some versions may have sealed construction for environmental protection.
  • Long Life: Designed for reliable operation over a long lifespan.

Benefits:

  • Reliable Switching: Provides reliable switching of high-power loads.
  • Easy Integration: Simple to integrate into PCB designs.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Environmental Protection: Sealed construction protects the relay from harsh environments (depending on the specific version).
  • Long Service Life: Reduces the need for frequent replacements.

Additional Details:

The V23026-D1022-B201 typically has a coil voltage of 12VDC or 24VDC. The contact configuration is usually Single Pole Double Throw (SPDT) or Single Pole Single Throw (SPST). The switching current can range from several amps to tens of amps, depending on the specific model. The operating temperature range is typically between -40°C and +85°C. TE Connectivity datasheets provide detailed specifications, including coil resistance, contact resistance, isolation voltage, and mechanical endurance. The relay is constructed using robust materials to ensure reliable performance and long life. It is important to consult the datasheet for specific ratings and application guidelines to ensure proper operation and prevent damage to the relay or the connected equipment.

You May Also Be Interested in

Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess