EN
  • EN
  • DE

TXR18AB00-1806AI

Part No TXR18AB00-1806AI
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN BACKSHELL ADPT SZ 18 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 1-20 UNEF 18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Raychem Cable Protection
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.354" (34.40mm)
Shell Size - Insert 18
Thread Size 1-20 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
For Use With/Related Products Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Base Product Number TXR18AB00
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 526869-000
Standard Package 1
Win Source Part Number 1039620-TXR18AB00-1806AI
Ultra Librarian 3D Model Ultra Librarian TXR18AB00-1806AI CAD Model

Description

The TXR series backshell is a heat shrink adapter that comes in olive drab color.

  • Designed For: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
  • Material: Aluminum Alloy with Cadmium Plating
  • Shell Size: 18
  • Includes: 6 pieces - 1 backshell, 1 braid, 1 O-ring, 2 screws, and 1 Tinel ring
  • Cable Exit: 180°
  • Thread Size: 1-20 UNEF
  • Shielding: Unshielded
  • Standard Package: 1
  • Cross-Reference: TXR18AB00-1806AI526869-000
  • ECCN: EAR99
  • REACH: Affected
  • RoHS: Non-compliant

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT HSNG MALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Molex, LLC
Brad M23 Signal Connector, Straight Male, Crimp Contacts, 16 Poles, Cable Diameter 7.00-12.00mm
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG FMALE 2POS GOLD CRIMP / 2 (Quadrax) Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Fintek
Lowest to $1.1435

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess