EN
  • EN
  • DE

TXR40AC00-2220AI

Part No TXR40AC00-2220AI
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 23H SLVR / Silver Connector Backshell, Heat Shrink Adapter M34x1 23, H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.575" (40.00mm)
Shell Size - Insert 23, H
Thread Size M34x1
Cable Exit 180°
Material Aluminum Alloy
Plating Electroless Nickel
Shielding Shielded
Color Silver
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number TXR40AC00
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names CX9551-000
Standard Package 1
Win Source Part Number 1053861-TXR40AC00-2220AI
Ultra Librarian 3D Model Ultra Librarian TXR40AC00-2220AI CAD Model

Description

The TXR series backshell heat shrink adapter is a circular connector that is used in the MIL-DTL-38999 Series III, IV.

  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Product: TXR series backshell heat shrink adapter
  • Series: MIL-DTL-38999 Series III, IV
  • Pieces: Six (two-piece backshell, one braid, two O-rings, and one Tinel ring)
  • Backshell Material: Aluminum alloy with electroless nickel plating
  • Backshell Color: Silver
  • Locking Feature: Tinel lock
  • Environment Resistance: Environment resistant and shielded
  • Cable Exit: 180 degrees
  • Thread Size: M34x1
  • Diameter: 1.575 inches (40.00mm)
  • Shell Size: 23, H
  • Package: Bulk
  • Alternative Parts Cross-Reference: TXR40AC00-2220AICX9551-000
  • Also Known As: CX9551-000

You May Also Be Interested in

TE Connectivity
CONN BACKSH ADPT SZ20 37 OLIV
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BCKSH W CLP SZ20 1 3/16-18
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B M15
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B BLK
Need more? Email Us
Hirose Electric Co Ltd
CONN CABLE CLAMP SZ13 BLACK M16
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLMP SZ25 M37
Need more? Email Us
Glenair, Inc.
CONN CABLE CLAMP SZ22 OLIV
Need more? Email Us
TE Connectivity
CONN BACKSH BANDING SZ21 G BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL SZ9 BLACK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess