EN
  • EN
  • DE

TX15AB00-2414

Part No TX15AB00-2414
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 36 OLIVE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series TXR
Type Backshell, Heat Shrink Adapter
Diameter - Outside 2.441" (62.00mm)
Shell Size - Insert 36
Thread Size 2-18 UNS
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws
For Use With/Related Products MIL-DTL-5015 Connectors
Win Source Part Number 766797-TX15AB00-2414
Popularity Medium
Supply and Demand Status Limited
Family Name TX15
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TX15AB00-2414 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine Backshell is a high-performance and reliable electronic component that is designed to meet the requirements of various applications in the field of electronic devices.

  • Series: TXR
  • Connector Type: MIL-DTL-5015
  • Shell Size Insert: 36
  • Material: Aluminum Alloy with Cadmium Plating
  • Color: Olive Drab
  • Tinel Lock: Yes
  • Shielding: Unshielded
  • Cable Exit: 180°
  • Package: 4 pcs - 1 backshell, 1 O-ring, 2 screws

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL W/CLAMP SZ 17
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 12 12S
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 24 SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 15D BLK
Need more? Email Us
Amphenol PCD
Strain Relief Clamp 180° 25 Shell Size / CONN CABLE CLAMP SZ 25 J SLVR
Lowest to $32.7075
TE Connectivity
CONN BACKSHELL ADPT SZ 24 OLIVE / Braid, Fixed, Spin and Tinel Lock Adapters
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 36 / Shrink Boot Adapters 90° 36 Shell Size Passivated Stainless Steel
Need more? Email Us
TE Connectivity
TINEL LOCK RING ADAPT / Shrink Boot Adapters 90° 20 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 36 OLIVE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess