EN
  • EN
  • DE

MEMPEK1W016GA

Part No MEMPEK1W016GA
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 16GB SSD M.2-2280 PCIe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1446011-MEMPEK1W016GA
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian MEMPEK1W016GA CAD Model

Description

The MEMPEK1W016GA SSD from Solidigm/Intel Bulk is an entry-level, compact solid state drive designed for caching purposes or use in thin and light devices. Offering a modest storage capacity of 16GB, this M.2-2280 SSD utilizes a PCIe interface to provide faster data transfer speeds than SATA-based equivalents. Though lower in capacity, it's ideally suited for systems that require a small, fast boot drive or a cache drive to accelerate system performance in tandem with a larger HDD. It's an excellent choice for users looking to improve their system's responsiveness without breaking the bank. Solidigm's (formerly part of Intel) expertise in storage solutions ensures reliability and performance that benefits from advancements in SSD technology, providing an economical upgrade path for improving the performance of both old and new systems alike.

You May Also Be Interested in

Solidigm
600GB SSD 2.5" SATA DC S3500 7mm 6Gb/s MLC 20nm
Need more? Email Us
Samsung
12.8TB SSD 2.5" U.2 PM1725b PCIe/DPx2
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 QVO 6Gb/s
Need more? Email Us
Micron Technology Inc.
50GB SSD 3.5" SATA M4 Adrenaline 6Gb/s (Win7 PCs)
Need more? Email Us
Samsung
50GB SSD 2.5" SATA 3Gb/s SLC
Need more? Email Us
Samsung
7.68TB SSD 2.5" U.2 PM1733 PCIe4x4/DPx2 SED
Need more? Email Us
Micron Technology Inc.
8TB SSD 2.5" U.2 9200 ECO NVMe Gen3
Need more? Email Us
Western Digital
240GB SSD 2.5" SATA Ultrastar SA210 6Gb/s
Need more? Email Us
Toshiba Semiconductor and Storage
960GB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess