EN
  • EN
  • DE

T81H5D312-05

Part No T81H5D312-05
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM SPDT 1A 5VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Tube
Mounting Style Through Hole
Coil Voltage 5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1A
Switching Voltage 125VAC, 60VDC - Max
Coil Current 40mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 3.5 VDC
Must Release Voltage 0.25 VDC
Operate Time 10ms
Release Time 7ms
Temperature Range - Operating -30°C ~ 70°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Relay Type Telecom
Coil Resistance 125 Ohms
Manufacturer Pack Quantity 25
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811251-T81H5D312-05
Ultra Librarian 3D Model Ultra Librarian T81H5D312-05 CAD Model

Description

TE Connectivity Potter & Brumfield Relays is the manufacturer of this electronic component.

  • Win Source Part Number: 811251-T81H5D312-05
  • Packaging: Tube
  • Termination: PC Pin
  • Mounting Type: Through Hole
  • Contact Form: SPDT (1 Form C)
  • Contact Material: Silver Palladium (AgPd) and Gold (Au)
  • Coil Resistance: 125 Ohms
  • Coil Current: 40mA
  • Operate Time: 10ms
  • Relay Type: Telecom
  • Coil Type: Non-Latching
  • Coil Voltage: 5VDC
  • Contact Rating (Current): 1A
  • Switching Voltage: 125VAC, 60VDC - Max
  • Release Time: 7ms
  • Operating Temperature: -30°C ~ 70°C
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 25
  • Must Operate Voltage: 3.5 VDC
  • Must Release Voltage: 0.25 VDC

You May Also Be Interested in

Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6423 $53.4961
16+ $6.2706 $100.3296
25+ $6.0747 $151.8675
35+ $5.8787 $205.7545
44+ $5.6827 $250.0388
59+ $5.0949 $300.5991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess