EN
  • EN
  • DE

T4140512041-000

Part No T4140512041-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN RCPT MALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Male Pins Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 4
Shell Size - Insert M12-4
Mounting Type Panel Mount, Through Hole
Mounting Feature Bulkhead - Front Side Nut
Termination Solder
Fastening Type Threaded
Orientation D
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 250V
Temperature Range - Operating -40°C ~ 85°C
Contact Material Copper Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA66), Nylon 6/6
Applications Industrial
Base Product Number T41405
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names T4140512041-000-ND,A126849,2266-T4140512041-000,-T4140512041-000-SI
Standard Package 1
Win Source Part Number 1125320-T4140512041-000
Ultra Librarian 3D Model Ultra Librarian T4140512041-000 CAD Model

Description

TE Connectivity M12-4 1125320-T4140512041-000 is a circular connector that is designed for use in industrial applications.

  • Manufacturer: TE Connectivity
  • Color: Silver
  • Ingress Protection: IP67 (Dust-tight and Waterproof)
  • Application: Industrial
  • Contact Gender: Male Pins
  • Contact Material: Copper Alloy
  • Mating Finish: Gold

You May Also Be Interested in

Others
Lowest to $1.2913
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
ITT Cannon, LLC
CONN RCPT MALE 30P SILV SLDR CUP / 30 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Need more? Email Us
LEMO
CONN PLUG MALE 5P GOLD SLDR CUP
Need more? Email Us
TE Connectivity
Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $4.6922
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess