EN
  • EN
  • DE

LTST-T680KSWT

Part No LTST-T680KSWT
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED YELLOW DIFFUSED 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 21 Weeks
Features Yellow 590nm LED Indication - Discrete 2.1V 2-LCC (J-Lead)
Manufacturer Lite-On Inc.
Package Reel - TR
Mounting Surface Mount
Package 2-LCC (J-Lead)
Case / Package 2-SMD
Family Name LTST-T680
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 160-2181-2, 160-2181-1, 160-2181-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880250-LTST-T680KSWT
Ultra Librarian 3D Model Ultra Librarian LTST-T680KSWT CAD Model

Description

The Lite-On Inc. LTST-T680KSWT LED indication is a great choice for any project that requires a yellow 590nm LED.

  • Type: Discrete
  • Wavelength: 590nm
  • Forward Voltage: 2.1V
  • Package: 2-LCC (J-Lead)
  • Packaging: Reel - TR
  • Family: LTST-T680
  • Supply and Demand Status: Limited
  • Pieces per Package: 2000
  • MSL Level: 3 (168 Hours)
  • Estimated Production Lead Time: 21 weeks
  • HTSUS: 8541.40.2000

You May Also Be Interested in

Citizen
Lowest to $0.3269
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0484
Citizen
Need more? Email Us
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1231 $57.8570
1,145+ $0.1011 $115.7595
1,770+ $0.0979 $173.2830
2,440+ $0.0947 $231.0680
3,155+ $0.0916 $288.9980
4,220+ $0.0822 $346.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess