EN
  • EN
  • DE

T4110012041-000

Part No T4110012041-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Product Status Active
Connector Type Plug, Female Sockets
Number of Positions 4
Shell Size - Insert M12-4
Shell Size, MIL -
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features Backshell, Coupling Nut
Shielding Shielded
Current Rating (Amps) 4A
Voltage Rating 250V
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Brass, Nickel
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41100
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1364274-T4110012041-000
Ultra Librarian 3D Model Ultra Librarian T4110012041-000 CAD Model

Description

The TE Connectivity AMP Connectors M12 Circular Connector Assembly is a free-hanging (in-line) connector suitable for industrial applications.

  • Temperature Range: -40°C to 85°C
  • Current Rating: 4A
  • Shielding: Shielded
  • Color: Silver
  • Connector Type: Plug connector with female sockets
  • Positions: 4
  • Termination Method: Screw
  • Fastening Type: Threaded
  • Features: Backshell and Coupling Nut
  • Product Status: Active
  • Voltage Rating: 250V

You May Also Be Interested in

TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP
Lowest to $21.6361
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $10.6929
Molex, LLC
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $57.8713
Conxall/Switchcraft
CONN PLUG FMALE 2POS GOLD CRIMP / 2 Position Circular Connector Plug, Female Sockets Crimp
Lowest to $27.5283
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $33.0067
Hirose Electric Co Ltd
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $10.4838
Amphenol
M12 CONN SCREW IN 180 / 8 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $18.0806
Amphenol Industrial Operations
Automotive Connectors / Position Circular Connector
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess