EN
  • EN
  • DE

1300170004

Part No 1300170004
Manufacturer Molex, LLC
Catalog Circular Connectors - Assemblies
Description CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Manufacturer Molex
Packaging Bulk
Connector Type Plug, Female Sockets
Number of Positions 3
Mounting Free Hanging (In-Line)
Termination Screw
Fastening Type Threaded
Orientation Keyed
Primary Material Plastic
Shell Material Polyamide (PA), Nylon
Contact Finish - Mating Gold
Color Black, Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell, Coupling Nut
Current Rating (Amps) 13A
Voltage Rating 600VAC/DC
Cable Opening 0.200" ~ 0.450" (5.08mm ~ 11.43mm)
Temperature Range - Operating -20°C ~ 80°C
Backshell Material, Plating Polyamide (PA), Nylon
Contact Material Copper Alloy
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number 130017
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Other Part Number 2266-1300170004,130017-0004-E,SD-130017-002,1A3000-34,WM6161,130017-0004,0130017-0004,1300170004-E,0130017-0004-E,01300170004-E,01300170004,1300170004-ND
Standard Package 1
Win Source Part Number 1334569-1300170004
Ultra Librarian 3D Model Ultra Librarian 1300170004 CAD Model

Description

The Molex 1334569-1300170004 is a 3-position circular connector assembly designed for industrial applications.

  • Positions: 3
  • Connector Type: Plug
  • Designed for: Female Sockets
  • Termination: Screw
  • Features: Backshell and Coupling Nut
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Voltage Rating: 600VAC/DC
  • IP Rating: IP67 (Dust Tight and Waterproof)
  • RoHS3 Compliant: Yes
  • Current Rating: 13A
  • Packaging: Bulk
  • Mounting: Free Hanging (In-Line)

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
Connectors , Circular Connector / Position Circular Connector
Need more? Email Us
Molex, LLC
M23-SIG-REC-MM-19P-CRIMP-BM
Need more? Email Us
Weidmuller
CONN RCPT MALE 4POS GOLD SCREW
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
Amphenol Sine Systems Corp
MALE CABLE CONNECTOR WITH INTERN
Need more? Email Us
Amphenol
M12 CONN SCREW IN 180 / 8 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $18.0806
Conxall/Switchcraft
CONN PLUG FMALE 2POS GOLD CRIMP / 2 Position Circular Connector Plug, Female Sockets Crimp
Lowest to $27.5283
Phoenix Contact
CONN FMALE INSERT 8POS / Position Circular Connector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8713 $57.8713
3+ $47.4844 $142.4532
4+ $46.0002 $184.0008
6+ $44.5160 $267.0960
7+ $43.0318 $301.2226
9+ $38.5805 $347.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 964 pieces
In Stock: 482 pieces Factory Stock: 482 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess