EN
  • EN
  • DE
  • IT

LT1102CN8#PBF

Part No LT1102CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 3.5MHZ 8DIP / INST Amp Single ±20V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 30 V/μs
GBP - Gain Bandwidth Product 3.5MHz
Current - Input Bias 4pA
Voltage - Input Offset 200μV
Operating Supply Current 3.4mA
Dual Supply Voltage (±) ±9 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780205-LT1102CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1102
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1102CN8#PBF CAD Model

Description

The LT1102CN8#PBF is a precision, high-performance operational amplifier (op-amp) from Linear Technology, renowned for its robust design and reliable operation under a wide range of conditions. This particular model is housed in an 8-lead PDIP package, making it suitable for through-hole mounting on printed circuit boards (PCBs).

Key Features

  • Precision Performance: The LT1102CN8#PBF boasts a high level of accuracy, with very low input offset voltage and input offset current, ensuring precision in critical applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 8MHz, this op-amp is capable of handling a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Noise: It features low noise characteristics, which is essential for applications where signal integrity is paramount.
  • Stable Operation: The device is designed for stability and reliability, even with capacitive loads, making it a dependable choice for feedback and control systems.
  • Power Supply Flexibility: The LT1102CN8#PBF can operate with a single supply ranging from 4.5V to 44V or dual supplies of ±2.25V to ±22V, providing design flexibility.

Applications

The LT1102CN8#PBF is well-suited for a variety of applications in both commercial and industrial settings. Its precision and stability make it ideal for:

  • Data acquisition systems
  • Instrumentation
  • Analog filters
  • Audio electronics
  • Process control
  • Medical equipment

Quality and Reliability

Linear Technology's commitment to quality is evident in the LT1102CN8#PBF, which is built to meet stringent standards. The product is lead-free and RoHS compliant, reflecting the company's dedication to environmental responsibility. Additionally, the op-amp is characterized for extended temperature ranges, ensuring performance in diverse operating conditions.

Conclusion

In summary, the LT1102CN8#PBF from Linear Technology is a top-tier operational amplifier that combines precision, flexibility, and reliability. Its wide range of applications and robust design make it an excellent choice for engineers and designers looking for a dependable component for their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3325 $54.6650
5+ $22.4267 $112.1335
7+ $21.7258 $152.0806
10+ $21.0250 $210.2500
13+ $20.3242 $264.2146
17+ $18.2217 $309.7689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess