EN
  • EN
  • DE

T2030002002-000

Part No T2030002002-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CEF-0.3 / Contact Crimp Socket 22-26 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CEF
Package Bulk
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Base Product Number T203
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363432-T2030002002-000
Ultra Librarian 3D Model Ultra Librarian T2030002002-000 CAD Model

Description

The TE Connectivity AMP Connectors CEF Socket is a heavy-duty connector contact designed for demanding applications.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product Type: Connector Contact
  • Contact Type: Socket
  • Termination Method: Crimp
  • Wire Gauge (AWG): 22-26
  • Contact Finish: Silver
  • Contact Finish Thickness: 78.7μin (2.00μm)
  • Product Status: Active
  • Packaging: Bulk

You May Also Be Interested in

HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M25
Need more? Email Us
Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ10B
Need more? Email Us
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 18AWG
Need more? Email Us
TE Connectivity
INSERT FEMALE 64POS+1GND CRIMP
Lowest to $68.5635
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6496 $51.9680
190+ $0.5330 $101.2700
295+ $0.5164 $152.3380
405+ $0.4997 $202.3785
520+ $0.4831 $251.2120
695+ $0.4331 $301.0045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess