EN
  • EN
  • DE

83029 006100

Part No 83029 006100
Manufacturer Belden Inc.
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 18AWG BLU 100'  /  18 AWG Hook-Up Wire 19/30 Blue 300V 100.0' (30.5m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr Belden Inc.
Series MIL-W-16878/5
Package Spool
Cable Type Hook-Up
Wire Gauge 18 AWG
Conductor Strand 19/30
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter 0.078" (1.98mm)
Jacket (Insulation) Thickness 0.015" (0.38mm)
Length 100.0' (30.5m)
Voltage 300V
Temperature Range - Operating -70°C ~ 200°C
Jacket Color Blue
Ratings UL Style 1180
Features High Temperature
Base Product Number 83029
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL1605-100
Standard Package 1
Win Source Part Number 1037929-83029 006100
Ultra Librarian 3D Model Ultra Librarian 83029 006100 CAD Model

Description

The 895760 is a high-temperature Hook-Up Cable with 18 AWG wire gauge and 300V voltage rating.

  • Package: Spool of 100 feet (30.5m) length
  • Cable Type: Single conductor cable, part of the MIL-W-16878/5 series
  • Conductor Material: Copper, silver-coated with a strand of 19/30
  • Jacket (insulation) Material: Tetrafluoroethylene (TFE) with a diameter of 0.078" (1.98mm) and a thickness of 0.015" (0.38mm)
  • Jacket Color: Blue
  • Ratings: UL Style 1180
  • Temperature Range: -70°C ~ 200°C

You May Also Be Interested in

Belden Inc.
HOOK-UP STRND 16 AWG BRN 100'
Need more? Email Us
TE Connectivity
HOOK-UP STRND 1AWG GREEN
Need more? Email Us
General Cable/Carol Brand
HOOK-UP WIRE GRAY STRAND 20AWG 5
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG BLU 100' / 18 AWG Hook-Up Wire 19/30 Blue 300V 100.0' (30.5m)
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG RED 100'
Need more? Email Us
Daburn Electronics
HOOK-UP STRND 16AWG RED 50'
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us
Alpha Wire
HOOK-UP STRND 16AWG BRN 100' / 16 AWG Hook-Up Wire 26/30 Brown 1000V 100.0' (30.5m)
Need more? Email Us
Belden Inc.
WIRE BUS BAR 14 AWG 100'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess