EN
  • EN
  • DE

T2020001010-000

Part No T2020001010-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CDM-1.0 / Contact Crimp Pin 18 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CDM
Package Bag
Product Status Active
Type -
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 18 AWG
Contact Finish Silver
Contact Finish Thickness -
Base Product Number T202
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364088-T2020001010-000
Ultra Librarian 3D Model Ultra Librarian T2020001010-000 CAD Model

Description

The 1364088-T2020001010-000 is a heavy-duty connector contact manufactured by TE Connectivity AMP Connectors.

  • Application: Heavy-Duty
  • Termination: Pin
  • Wire Gauge: 18 AWG
  • Contact Finish: Silver
  • Product Status: Active
  • Packaging: Bag
  • Base Product Number: T202
  • HTSUS Code: 8536.90.4000
  • ECCN: EAR99
  • REACH: REACH Affected

You May Also Be Interested in

HARTING
T-CODING PIN FOR HAN Q7/0 INSERT / Connector Coding Pin
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ3A M25 / Hood Connector Top Entry M25 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Need more? Email Us
HARTING
CABLE SEALING EMC M25 X 1,5 HAN / Connector EMC Cable Gland
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ16B M25 / Hood Connector Top Entry M25 16B IP65 - Dust Tight, Water Resistant
Lowest to $21.6112
Weidmuller
HDC S12/2 MC / Position
Need more? Email Us
HARTING
INSERT FEMALE 10POS+1GND SCREW
Lowest to $11.4253
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
HARTING
CONTACT H.D. CRIMP SOCKET 18AWG / Contact Crimp Socket 18 AWG Gold
Lowest to $2.0732
HARTING
GROUND TERM SIZE 24B MOD HI VER / Connector Ground Terminal
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess