EN
  • EN
  • DE

T1350060121-000

Part No T1350060121-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H6B-TSB-PG21 / Hood Connector Side Entry PG21 H6B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Connector Type Hood
Style Side Entry
Size H6B
Lock Location Locking Clip (1) on Hood
Thread Size PG21
Dimension 2.362" L x 1.693" W x 2.362" H (60.00mm x 43.00mm x 60.00mm)
Housing Color Gray
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T135
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names T1350060121-000-ND,A132974
Standard Package 1
Win Source Part Number 1038083-T1350060121-000
Ultra Librarian 3D Model Ultra Librarian T1350060121-000 CAD Model

Description

The HB series connector hood from TE Connectivity AMP Connectors is an ideal choice for heavy-duty interconnect applications.

  • Housing Material: Aluminum alloy, die-cast
  • Finish: Powder-coated
  • Ingress Protection: IP65
  • Entry Style: Side entry
  • Thread Size: PG21
  • Temperature Range: -40°C to 125°C
  • Dimensions: 2.362" L x 1.693" W x 2.362" H (60.00mm x 43.00mm x 60.00mm)
  • Locking: Clip (1)
  • Packaging: Bulk
  • Standard Package: 1

You May Also Be Interested in

HARTING
CONN HOOD TOP ENTRY SZ3A M25 / Hood Connector Top Entry M25 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Need more? Email Us
Weidmuller
HDC S12/2 MC / Position
Need more? Email Us
HARTING
GROUND TERM SIZE 24B MOD HI VER / Connector Ground Terminal
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ24B M40 / Hood Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant
Need more? Email Us
HARTING
INSERT MALE 25POS+1GND CRIMP
Need more? Email Us
HARTING
INSERT FEMALE 6+36POS+1GND CRIMP / Female Insert without Contacts Gray 6+36+Ground Position Crimp
Need more? Email Us
HARTING
HAN 16B EX-HBM-DOUBLE LEVER / Base - Panel Mount Connector Bottom Entry 16B IP65 - Dust Tight, Water Resistant
Need more? Email Us
HARTING
T-CODING PIN FOR HAN Q7/0 INSERT / Connector Coding Pin
Need more? Email Us
HARTING
HAN Q 5/0 MALE CRIMP INSERT (16A / Male Insert without Contacts Gray 5 Position Crimp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess