Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 13.2 V
Logic Voltage - VIL, VIH 1.7V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 16ns, 16ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 108750-LTC1693-3CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1693-3CMS8#PBF CAD Model

Description

LTC1693-3CMS8#PBF: High-Speed Single MOSFET Driver

The LTC1693-3CMS8#PBF is a high-speed, high-power single MOSFET driver designed by Linear Technology, now part of Analog Devices. This driver is specifically tailored to deliver rapid transition times and large peak currents, making it an ideal solution for driving large capacitive loads with minimal delay and overshoot. Its robust design ensures reliable operation in a variety of demanding applications such as switching power supplies, motor controllers, and high-speed power switching circuits.

This driver operates over a wide supply voltage range of 4V to 15V, allowing for flexible integration into various system designs. The LTC1693-3CMS8#PBF can provide peak output currents up to 1.5A, which is suitable for driving large gate capacitances quickly, thus reducing switching losses and improving efficiency in power circuits.

One of the key features of the LTC1693-3CMS8#PBF is its adaptive shoot-through protection. This innovative feature prevents both the high-side and low-side MOSFETs from conducting simultaneously in a half-bridge configuration, thereby avoiding potentially damaging shoot-through currents. Additionally, the device boasts a fast propagation delay, typically just 25ns, which contributes to its high-speed performance.

The LTC1693-3CMS8#PBF comes in a compact MSOP-8 package, which is ideal for space-constrained applications. It also features a robust thermal performance, ensuring stability and reliability even under high switching frequencies or in high-temperature environments. The driver's inputs are compatible with standard TTL and CMOS levels, which makes interfacing with microcontrollers or other logic devices straightforward.

For protection and reliability, the LTC1693-3CMS8#PBF includes an under-voltage lockout feature that ensures the driver only operates when the supply voltage is within the acceptable range. This prevents malfunctioning and potential damage to the MOSFETs due to insufficient gate voltage.

In summary, the LTC1693-3CMS8#PBF is a versatile, high-speed MOSFET driver that offers robust features for efficient and reliable operation in a wide array of power management applications. Its ability to handle high peak currents and fast transition times makes it a valuable component for designers looking to optimize the performance of their power switching systems.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7265
ECAD model for DGD05463M10-13
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for NCP5351D
Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DRIVER 7A 8MSOP
Lowest to $2.0990
ECAD model for LM5112MYX
Microchip Technology
6A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 6A HS 8CDIP
Need more? Email Us
ECAD model for TC4420IJA
Diodes Incorporated
IC GATE DRVR LOW-SIDE TSOT25
Need more? Email Us
ECAD model for DGD0216WT-7
National Semiconductor (TI)
LM5111 DUAL 5A COMPOUND GATE DRI / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for LM5111-4M/NOPB
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDI409CI
Texas Instruments
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
ECAD model for UCC3776N

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.8820 $71.0560
18+ $7.2878 $131.1804
28+ $7.0601 $197.6828
38+ $6.8324 $259.6312
49+ $6.6046 $323.6254
66+ $5.9213 $390.8058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 345 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention