EN
  • EN
  • DE

RP821615

Part No RP821615
Manufacturer TE Connectivity
Catalog Custom Parts (N - R)
Description General Purpose Relays Power PCB Relay RP II/2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143969-RP821615
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP821615 CAD Model

Description

The RP821615 is a power relay manufactured by TE Connectivity. This relay is designed for switching high current loads in a variety of applications. It features a robust construction and reliable performance, making it suitable for demanding environments.

Applications

  • Industrial Control Systems: Switching motors, heaters, and other high-power devices.
  • Power Supplies: Controlling power circuits in power supplies.
  • Automotive Systems: Switching lights, horns, and other automotive components.
  • HVAC Systems: Controlling compressors, fans, and other HVAC equipment.
  • Lighting Control: Switching lights in commercial and industrial buildings.
  • Renewable Energy Systems: Switching circuits in solar and wind power systems.

Features

  • High Switching Capacity: Handles high current and voltage loads.
  • Robust Construction: Withstands harsh environments.
  • Long Life Expectancy: Provides reliable performance over time.
  • Contact Configuration: SPDT (Single Pole Double Throw).
  • Coil Voltage: 24VDC.
  • Quick Connect Terminals: Allows for easy wiring.

Benefits

  • Reliable Switching: Ensures consistent and dependable operation.
  • High Performance: Provides excellent switching performance.
  • Long Life: Reduces maintenance and replacement costs.
  • Easy Installation: Simplifies wiring and installation.
  • Versatile: Suitable for a wide range of applications.

Technical Specifications

  • Contact Configuration: SPDT
  • Contact Material: Silver Alloy
  • Coil Voltage: 24 VDC
  • Contact Current Rating: 16A at 250VAC
  • Operating Temperature: -40°C to +85°C
  • Termination Style: Quick Connect

You May Also Be Interested in

Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Mitsubishi
Need more? Email Us
Pericom
Lowest to $1.6087
Conexant Systems
Lowest to $14.6893
Mitsubishi
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ICT
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess