EN
  • EN
  • DE

KAS500A1/4

Part No KAS500A1/4
Manufacturer TE Connectivity
Catalog Potentiometers, Variable Resistors
Description KNOB FLUTED W/SKIRT 0.250" METAL / Fluted Knob 0.250" (6.35mm) Shaft with Line on Side Metal Natural
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Knobs
Mfr TE Connectivity ALCOSWITCH Switches
Series KAS
Package Bulk
Style Cylindrical with Skirt
Type Fluted
Shaft Size 0.250" (6.35mm)
Diameter 0.500" (12.70mm), 0.740" (18.80mm) Skirt
Height 0.630" (16.00mm)
Indicator Line on Side
Material Metal
Color Natural
Features 6-32 Set Screw (2)
Base Product Number KAS500
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8160
Other Names 2-1437621-7
Standard Package 250
Win Source Part Number 1166190-KAS500A1/4
Ultra Librarian 3D Model Ultra Librarian KAS500A1/4 CAD Model

Description

The KAS500A1/4 is a cylindrical fluted knob with a skirt and a natural color.

  • Type: Cylindrical Fluted Knob with Skirt
  • Color: Natural
  • Material: Metal
  • Diameter: 0.5 inches
  • Skirt Diameter: 0.74 inches
  • Height: 0.63 inches
  • Feature: Line on Side
  • Set Screw: 6-32
  • Packaging: Bulk
  • Standard Package: 250
  • Indicator: Side
  • Shaft Size: 0.25 inches
  • Series: KAS
  • Cross-Reference: 2-1437621-7, KAS-500A-1/4, KAS500A 1/4
  • MSL Level: 1 (Unlimited)
  • REACH: Vendor Undefined
  • HTSUS Code: 8538.90.8160

You May Also Be Interested in

Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900
Bi technologies
THUMBWHEEL POT 2K OHM 0.5W TOP
Lowest to $2.9455
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW TOP
Lowest to $3.5455
Bourns Inc.
Res Cermet Trimmer 5K Ohm 10% 1/4W 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube
Lowest to $2.6780
Murata Electronics North America
Res Carbon Film Trimmer 22K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (2.1 X 2.7 X 2mm) J-Hook SMD T/R
Lowest to $0.3130
Nidec Copal Electronics
TRIMMER 100 OHM 0.25W J LEAD TOP
Lowest to $8.1818
Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Lowest to $19.8586
CTS Electrocomponents
POT 5K OHM 5W WIREWOUND LINEAR / 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 5W Solder Lug
Need more? Email Us
Copal Electronics Inc.
Lowest to $1.3063

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess