EN
  • EN
  • DE

JWD-171-23

Part No JWD-171-23
Manufacturer TE Connectivity
Catalog Reed Relays
Description JWD/JWS Series Reed Relays | RELAY REED DPST 500MA 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Tube
Mounting Style Through Hole
Coil Voltage 12VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 500mA
Switching Voltage 100VDC - Max
Coil Current 24.0mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 9.6 VDC
Must Release Voltage 1 VDC
Operate Time 1.5ms
Release Time 0.5ms
Temperature Range - Operating -35°C ~ 85°C
Contact Material Ruthenium (Ru)
Coil Resistance 500 Ohms
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1191785-JWD-171-23
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JWD-171-23 CAD Model

Description

TE Connectivity's JWD-171-23 is a DPST-NO (2 Form A) relay that is designed for use in a variety of applications.

  • Coil Voltage: 12VDC
  • Contact Rating: 500mA
  • Switching Voltage: 100VDC
  • Coil Type: Non-Latching
  • Coil Resistance: 500 Ohms
  • Operating Temperature: -35°C to 85°C
  • Release Time: 0.5ms
  • Applications: Power Supplies, HVAC Systems, Industrial Controls

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess