EN
  • EN
  • DE

J1MACD-26XPS

Part No J1MACD-26XPS
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description J1MACD-26XPS = M39016/23-036P / General Purpose Relay SPDT (1 Form C) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Signal Relays, Up to 2 Amps
Mfr TE Connectivity
Series 1MA
Package Bulk
Product Status Active
Mounting Type Through Hole
Coil Voltage 26.5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1 A
Switching Voltage 115VAC, 28VDC - Max
Coil Current 13.3 mA
Coil Type Non Latching
Features Diode
Termination Style PC Pin
Seal Rating Sealed - Hermetically
Must Operate Voltage 14.2 VDC
Must Release Voltage 1.37 VDC
Operate Time 2 ms
Release Time 4 ms
Temperature Range - Operating -65°C ~ 125°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Relay Type General Purpose
Coil Resistance 2 kOhms
Base Product Number J1MAC
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 924868-J1MACD-26XPS
Ultra Librarian 3D Model Ultra Librarian J1MACD-26XPS CAD Model

Description

The 924868-J1MACD-26XPS is a signal relay with a SPDT (1 Form C) contact form.

  • Feature: It features a diode for improved performance and reliability.
  • Application: The relay is designed for general-purpose applications
  • Coil Voltage: 26.5VDC
  • Contact Rating: 1A
  • Switching Voltage: 115VAC and 28VDC
  • Operating Temperature Range: -65°C to 125°C
  • Seal: hermetically sealed for enhanced protection against moisture and contaminants
  • Mounting: through hole
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess