EN
  • EN
  • DE

KTY82/121,235

Part No KTY82/121,235
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 990 OHM TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features PTC Thermistor 990 Ohms TO-236-3, SC-59, SOT-23-3
Manufacturer NXP
Series KTY82
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23 (TO-236AB)
Family Name KTY82
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 934019620235, KTY82/121 /T3, KTY82/121 /T3-ND
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876483-KTY82/121,235
Ultra Librarian 3D Model Ultra Librarian KTY82/121,235 CAD Model

Description

The NXP KTY82/121,235 series represents a range of silicon temperature sensors designed for high accuracy and long-term stability. These temperature sensors are based on the principle that the electrical resistance of silicon changes with temperature. NXP's KTY82/121,235 sensors are widely used in automotive, industrial, and consumer applications where precise temperature monitoring is crucial.

Key Features

  • High Accuracy: The KTY82/121,235 sensors offer excellent accuracy, making them ideal for applications requiring precise temperature readings.
  • Temperature Range: These sensors operate over a wide temperature range, typically from -55°C to +150°C, suitable for diverse environments.
  • Long-term Stability: The sensors are known for their reliability and stability over time, ensuring consistent performance.
  • Linear Output: The output of the KTY82/121,235 sensors is linearly proportional to the temperature, which simplifies the interface with reading electronics.
  • Low Power Consumption: Designed for efficiency, these sensors consume minimal power, which is critical for battery-powered or energy-sensitive applications.

Applications

The versatile nature of the KTY82/121,235 sensors allows them to be used across various applications, including:

  • Temperature monitoring in automotive systems such as battery management and HVAC systems.
  • Industrial process control where precise temperature regulation is necessary.
  • Consumer electronics for temperature sensing in smart home devices and appliances.
  • Medical equipment where patient monitoring requires accurate temperature measurements.

Technical Specifications

Parameter Value
Resistance at 25°C 2 kΩ
Temperature Coefficient Positive
Package SOD70
Mounting Type Through Hole

With its robust design and proven performance, the NXP KTY82/121,235 series is an excellent choice for anyone in need of reliable temperature sensing solutions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 1.015K OHM SOT23
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR C 1184-B 120-A153
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Murata Electronics North America
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 120DEG 0805
Lowest to $0.5849

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess