EN
  • EN
  • DE

LM75ADP,118

Part No LM75ADP,118
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description Board Mount Temperature Sensors TEMP SENSOR DIGITAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Output Type Digital
Accuracy +/- 3 C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Package / Case TSSOP-8
Interface Type 2-Wire, I2C, SMBus
Supply Voltage - Min 2.8 V
Supply Voltage - Max 5.5 V
Configuration Local
Resolution 11 bit
Shutdown Shutdown
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Output Current 10 mA
Product Temperature Sensors
Series LM75A
Type Digital Temperature Sensor with Thermal Watchdog
Brand NXP Semiconductors
Temperature Threshold Programmable
Operating Supply Current 100 uA
Product Type Board Mount Temperature Sensor ICs
Standard Pack Qty 2500
Subcategory Sensors
Ultra Librarian 3D Model Ultra Librarian LM75ADP,118 CAD Model

Description

The LM75ADP,118 is a precision integrated circuit temperature sensor that offers an optimal blend of thermal detection and digital interface integration. Manufactured by NXP Semiconductors, this device provides a standard and efficient solution for thermal management within a variety of systems.

Key Features

  • Temperature Range: The LM75ADP,118 operates over a temperature range from -55°C to +125°C, offering a wide scope for various applications.
  • Digital Output: This sensor communicates temperature readings via a digital I²C interface, ensuring easy integration with microcontrollers and other digital systems.
  • Accuracy: The device boasts an accuracy of ±2°C over the entire temperature range, providing reliable and precise temperature readings.
  • Programmable Resolution: The resolution of the temperature sensor is programmable from 9 to 12 bits, allowing users to optimize the trade-off between resolution and measurement speed.
  • Low Power Consumption: Designed for efficiency, the LM75ADP,118 features a low operating current, making it suitable for power-sensitive applications.
  • Shutdown Mode: The sensor includes a shutdown mode that decreases power consumption when the device is not in use.
  • Alarm Function: It also incorporates an overtemperature alarm that can be set to trigger at a predefined temperature threshold.

Applications

The LM75ADP,118 is versatile in its application, suitable for use in a variety of systems that require temperature monitoring and control. These include:

  • Environmental Control Systems
  • Personal Computers and Servers
  • Electronic Test Equipment
  • Office Electronics
  • Battery Management Systems
  • Industrial Control Systems

Package and Quality

This temperature sensor comes in an 8-pin TSSOP package, which is known for its small footprint and suitability for space-constrained applications. The LM75ADP,118 is also characterized by NXP's commitment to quality, ensuring reliability and performance in demanding environments.

With its high level of integration, the LM75ADP,118 from NXP Semiconductors represents a smart choice for designers looking to implement effective thermal management in their systems.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5407 $51.3665
230+ $0.4437 $102.0510
350+ $0.4298 $150.4300
485+ $0.4159 $201.7115
625+ $0.4021 $251.3125
835+ $0.3605 $301.0175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,350 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess