EN
  • EN
  • DE

HMN-012-M

Part No HMN-012-M
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HMN
Package Bulk
Connector Type Module without Contacts
Gender Male
Number of Positions 12
Termination Style Crimp
Voltage Rating 250V
Current Rating (Amps) 10A
Contact Type CDM, DDM
Temperature Range - Operating -40°C ~ 125°C
Housing Material Polycarbonate (PC)
Material Flammability Rating EN45545
Base Product Number HMN
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1315058-HMN-012-M
Ultra Librarian 3D Model Ultra Librarian HMN-012-M CAD Model

Description

This heavy-duty connector is a part of the HMN series and has a number of positions of 12.

  • Series: HMN
  • Positions: 12
  • Termination Style: Crimp
  • Color: -
  • Connector Type: Module without Contacts
  • Contact Type: CDM, DDM
  • Manufacturer: TE Connectivity AMP Connectors
  • Base Product Number: HMN
  • HTSUS: 8538.90.6000
  • Current Rating (amps): 10A
  • Housing Material: Polycarbonate (PC)
  • Material Flammability Rating: EN45545
  • Temperature Range: -40°C ~ 125°C

You May Also Be Interested in

HARTING
CONN BASE BOTTOM ENTRY SZ24B
Lowest to $17.2298
HARTING
CONN HOOD SIDE ENTRY SZ16B M40
Lowest to $25.0254
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Lowest to $28.0637
Phoenix Contact
INSERT MALE 6POS SOLDER
Lowest to $3.1721
HARTING
INSERT FEMALE 24POS+1GND CRIMP
Lowest to $10.6363
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Need more? Email Us
HARTING
KLEMMSCHRAUBE 100 PCCK./BEUTEL
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M32
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 18AWG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess