EN
  • EN
  • DE

C146A10001E8

Part No C146A10001E8
Manufacturer Amphenol
Catalog Heavy Duty Connectors
Description MODULE MALE 10POS CRIMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000687-C146A10001E8
Win Source Part Number Cross
Manufacturer Amphenol Tuchel Industrial
Series heavy|mate®, C146 M
Package Bulk
Product Status Active
Connector Type Module without Contacts
Gender Male
Number of Positions 10
Contact Type heavy|mate®, C146 D, DD, M
Housing Material Polyamide (PA66), Nylon 6/6
Ultra Librarian 3D Model Ultra Librarian C146A10001E8 CAD Model

Description

The C146A10001E8 is a heavy-duty connector manufactured by Amphenol. These connectors are designed to provide reliable and robust connections in harsh environments, ensuring signal and power integrity in demanding applications.

Applications

  • Industrial machinery and automation
  • Transportation systems (rail, automotive, aerospace)
  • Power distribution
  • Telecommunications infrastructure
  • Medical equipment

Features

  • Heavy-duty construction for durability
  • Environmental sealing to protect against dust and moisture
  • High current and voltage carrying capacity
  • Various contact arrangements available
  • Polarization to prevent mismating
  • Shielding options for EMI/RFI protection

Benefits

  • Reliable performance in harsh environments
  • Reduced downtime due to robust construction
  • Safe and secure connections
  • Flexibility to accommodate various application requirements
  • Simplified installation and maintenance

Technical Specifications

The C146A10001E8 is a rectangular connector with screw locking. It features robust metal housings and offers excellent resistance to vibration, shock, and extreme temperatures. The number of contacts, voltage rating, and current rating depend on the specific configuration. Consult the datasheet for detailed specifications regarding material composition, flammability ratings, and applicable standards. It often is used in applications where IP67 or higher ingress protection is needed.

You May Also Be Interested in

Weidmuller
HDC CM BUS SV GCA F
Need more? Email Us
TE Connectivity
INSERT FEMALE 64POS+1GND CRIMP
Lowest to $68.5635
Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
HARTING
CONN HOOD TOP ENTRY SZ6B M25
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ10B
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us
Phoenix Contact
INSERT MALE 6POS SOLDER
Lowest to $3.1721

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8057 $60.4275
175+ $0.6611 $115.6925
275+ $0.6405 $176.1375
375+ $0.6198 $232.4250
485+ $0.5991 $290.5635
650+ $0.5371 $349.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,596 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess