EN
  • EN
  • DE

HFW1201K45

Part No HFW1201K45
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOS DPDT 2A 26.5VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 13 Weeks
Features General Purpose Relay DPDT (2 Form C) Through Hole
Manufacturer TE Connectivity
Series Military, MIL-R-39016/6, HFW, CII
Package Bulk
Operating Temperature Range -65°C ~ 125°C
Mounting Through Hole
Family Name HFW120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number M39016/6-109L, 1122-1131, 1122-1131-MIL, A101697-ND, A101697, HFW1201K45-ND, 2-1617031-0
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873537-HFW1201K45
Ultra Librarian 3D Model Ultra Librarian HFW1201K45 CAD Model

Description

The TE Connectivity HFW1201K45 is a through-hole general purpose relay that has a DPDT (2 Form C) configuration. It is part of the HFW120 series and has a MIL-R-39016/6 military specification.

  • Mounting Type: through-hole
  • Relay Type: general purpose
  • Configuration: DPDT (2 Form C)
  • Series: HFW120
  • Military Specification: MIL-R-39016/6
  • Operating Temperature: -65°C to 125°C
  • Packaging: bulk
  • Category: relay
  • ECCN: EAR99
  • Popularity: medium
  • Supply and Demand Status: limited
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8536.41.0020
  • Other Part Numbers: M39016/6-109L, 1122-1131, 1122-1131-MIL, A101697-ND, A101697, HFW1201K45-ND, and 2-1617031-0
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess