Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HE
Package Bulk
Product Status Active
Connector Type Insert
Gender Male
Number of Positions 6
Size -
Termination Style Tension Clamp
Voltage Rating 500V
Current Rating (Amps) 16A
Contact Type -
Temperature Range - Operating -40°C ~ 125°C
Color -
Housing Material Polycarbonate (PC)
Contact Material -
Contact Finish -
Material Flammability Rating UL94 V-0
Base Product Number HE-006
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1368492-HE-006-MS
Ultra Librarian 3D Model Ultra Librarian HE-006-MS CAD Model

Description

The TE Connectivity AMP Connectors HE series is a range of heavy-duty connector inserts and modules.

  • Model: HE-006
  • Gender: Male
  • Positions: 6
  • Current Rating: 16A
  • Operating Temperature: -40°C to 125°C
  • Termination Style: Tension Clamp
  • Housing Material: Polycarbonate (PC)
  • Voltage Rating: 500V
  • HTSUS Code: 8536.69.8000
  • Product Status: Active
  • Base Product Number: HE-006
  • Packaging: Bulk

You May Also Be Interested in

TE Connectivity
Lowest to $3.4982
ECAD model for HA-004-F
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $1.4838
ECAD model for 9150006223
TE Connectivity
Need more? Email Us
ECAD model for HMN-Q2-M
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
ECAD model for 1636318
Phoenix Contact
CONN HOOD SIDE ENTRY SZB10 M25
Need more? Email Us
ECAD model for 1412600
TE Connectivity
Need more? Email Us
ECAD model for H48B-AD-LB
HARTING
CONN HOOD TOP ENTRY SZ16B M25 / Hood Connector Top Entry M25 16B IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for 19300161421
TE Connectivity
Lowest to $12.1616
ECAD model for HA-004-MS
TE Connectivity
T1912062125-000 / Hood Connector Side Entry M25 H6B IP68 - Dust Tight, Waterproof
Need more? Email Us
ECAD model for T1912062125-000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention