Products specifications Report Issue?

Resistance 9.53 Ohms
Tolerance ±0.1%
Power (Watts) 0.5W, 1/2W
Composition Metal Film
Features Pulse Withstanding
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.146" Dia x 0.394" L (3.70mm x 10.00mm)
Number of Terminations 2
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1589031-H49R53BCA
Ultra Librarian 3D Model Ultra Librarian H49R53BCA CAD Model

You May Also Be Interested in

Stackpole Electronics Inc.
RES 11 OHM 5% 1/2W AXIAL
Need more? Email Us
ECAD model for ASRM12JT11R0
Ohmite
RES 1 OHM 20% 12W AXIAL / 1 Ohms ±20% 12W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Wirewound
Need more? Email Us
ECAD model for 251SP1R0L
TE Connectivity
Resistor, Metal Film, Res 1 Ohms, Pwr-Rtg 0.25 W, Tol 5%, Axial
Need more? Email Us
ECAD model for 1625878-4
Yageo
RES MF 2W 5% AXIAL
Need more? Email Us
ECAD model for FMP200JT-52-5K6
Ohmite
RES 30 OHM 1W 5% AXIAL
Need more? Email Us
ECAD model for OM3005E-R58
TE Connectivity
Res Metal Film 316K Ohm 0.1% 1/4W ±25ppm/°C Conformal AXL Thru-Hole Bandoliered
Lowest to $1.6886
ECAD model for 3-1879676-7
Yageo
RES MF 3W 5% AXIAL
Lowest to $0.0558
ECAD model for FMP300JT-73-68K
Bourns Inc.
GDT 90V 20KA 3 POLE THROUGH HOLE / Gas Discharge Tube 90 V 20000A (20kA) ±20% 3 Pole Through Hole
Lowest to $3.1700
ECAD model for 2026-09-C2LF
Ohmite
RES 24 OHM 5W 5% RADIAL
Need more? Email Us
ECAD model for TA205PA24R0JE

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention