Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI
Number of Terminations 18
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 104581-UCC5618DWPTR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian UCC5618DWPTR CAD Model

Description

The UCC5618DWPTR is a high-performance SCSI (Small Computer System Interface) terminator manufactured by Texas Instruments, designed for use in a wide range of computer and storage systems. This integrated circuit provides active termination for SCSI bus lines, ensuring signal integrity and reliable communication between SCSI devices.

Key Features

  • Multi-Mode Compatibility: The UCC5618DWPTR is compatible with various SCSI standards, including Ultra160, Ultra320, and SPI-4, making it a versatile solution for different system requirements.
  • Programmable Termination: This device offers programmable termination to match the impedance of the SCSI bus, reducing reflections and ensuring optimal data transmission.
  • Low Voltage Differential (LVD): It supports LVD signaling, which is essential for high-speed SCSI operation, providing better noise immunity and allowing longer cable lengths.
  • Hot-Plugging Support: The terminator is designed to handle hot-plugging, enabling devices to be added or removed from the SCSI bus without turning off the system.
  • Thermal Protection: With built-in thermal protection, the UCC5618DWPTR prevents overheating and damage to the circuit, ensuring a longer lifespan and reliable operation.

Applications

The UCC5618DWPTR is suitable for a variety of applications that require robust and reliable SCSI termination. These include enterprise servers, RAID systems, storage area networks (SAN), and other data-intensive environments where maintaining data integrity is crucial.

Package and Availability

The device is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and designed for surface mount technology (SMT). It is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Texas Instruments provides comprehensive support, including technical documentation, application notes, and design resources to assist with the integration of the UCC5618DWPTR into your products.

You May Also Be Interested in

Maxim Integrated
IC CABLE TERM MULTIPROTCL 24SSOP / Software-Selectable Cable Terminator 24-Pin SSOP
Lowest to $7.7077
ECAD model for MXL1344ACAG+
ON Semiconductor
Need more? Email Us
ECAD model for PACUSB-U2B
Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP
Need more? Email Us
ECAD model for UCC5641PW24
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3553
ECAD model for PACUSB-U1
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP / SCSI Termination 110Ohm 36-Pin SSOP T/R
Need more? Email Us
ECAD model for DS2117MB/T&R
ON Semiconductor
TERMINATOR USB PORT 22OHM SC70-6
Lowest to $0.2522
ECAD model for PACUSB-U3R
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Lowest to $28.0284
ECAD model for LTC1344IG#TRPBF
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $4.4785
ECAD model for UCC5640PW24TRG4
Maxim Integrated
SCSI Terminator
Need more? Email Us
ECAD model for DS21S07AE/T

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.3129 $56.8161
22+ $5.1798 $113.9556
34+ $5.0179 $170.6086
47+ $4.8560 $228.2320
60+ $4.6941 $281.6460
80+ $4.2085 $336.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,100 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention