EN
  • EN
  • DE

FMP200JT-52-5K6

Part No FMP200JT-52-5K6
Manufacturer Yageo
Catalog HOT - SALES and EOL Components
Description RES MF 2W 5% AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Tape & Box (TB)
Resistance 5.6 kOhms
Tolerance ±5%
Power (W) 2W
Composition Metal Film
Features Flame Proof, Safety
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package Axial
Supplier Device Package Axial
Parts Dimension 0.154" Dia x 0.354" L (3.90mm x 9.00mm)
Number of Terminations 2
Manufacturer Pack Quantity 1,000
MSL Level Not Applicable
Win Source Part Number 264289-FMP200JT-52-5K6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMP200JT-52-5K6 CAD Model

Description

The FMP200JT-52-5K6 is a metal film resistor manufactured by Yageo.

  • Resistance: 5.6 kOhms
  • Tolerance: ±5%
  • Features: Flame proof and safety rated
  • Temperature Coefficient: ±100ppm/°C
  • Operating Temperature: -55°C to 155°C
  • Power Rating: 2W
  • Package: Axial
  • Applications: Power supplies, amplifiers, and other electronic devices

You May Also Be Interested in

AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
Pulse
MILITARY/AEROSPACE PRODUCTS | XFMR MODULE SNGL 1GB SMT PBC / Telecom Transformer 1:1 24 Terminal Gull Wing SMD
Lowest to $26.0386
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
IDT, Integrated Device Technology Inc
IC DYNAMIC BUS SIZER 68-PLCC
Lowest to $10.8258
Littelfuse Inc.
Fuse Blocks and Clips - For 3AG Fuses | FUSE CLIP CARTRIDGE 250V 30A PCB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess