EN
  • EN
  • DE

STD06W-8

Part No STD06W-8
Manufacturer TE Connectivity
Catalog Markers
Description MARKER CHEVRON 8 LEGEND WH / Cable Markers Pre-Marked Snap On Polyoxymethylene White Strip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series STD
Packaging 30 per Wand; 10 Wands per Pkg
Type Wire Marker, Clip-On
Cable Diameter 0.10" ~ 0.14" (2.5mm ~ 3.5mm)
Legend 8
Color White
Material Polyoxymethylene (POM), Halogen Free
Operating Temperature Range -40°C ~ 106°C
Win Source Part Number 777914-STD06W-8
Popularity Medium
Supply and Demand Status Limited
Family Name STD06W
Introduction Date January 25, 2005
ECCN EAR99
Country of Origin Germany, Mexico, Switzerland, United Kingdom, United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STD06W-8 CAD Model

Description

The TE Connectivity Raychem Cable Protection STD06W-8 wire marker is a clip-on type wire marker that is designed to fit cables with a diameter of 0.10" ~ 0.14" (2.5mm ~ 3.5mm).

  • Material: Polyoxymethylene (POM)
  • Halogen-Free: Yes
  • Color: White
  • Legend: 8
  • Packaging: 30 per wand, 10 wands per package
  • Family: STD06W
  • Introduction Date: January 25, 2005
  • Supply and Demand Status: Limited
  • Halogen-Free Compliant: Yes
  • Estimated EOL Date: 2025

You May Also Be Interested in

TE Connectivity
MARKER ZTYPE CHEVRON 9 LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON 3 LEGEND YL / Z-type Marker
Need more? Email Us
TE Connectivity
7231437
Need more? Email Us
TE Connectivity
MARKER CHEVRON 7 LEGEND VLT
Need more? Email Us
TE Connectivity
7221417 / Cable Markers Pre-Marked Push On Zero Halogen Yellow
Need more? Email Us
TE Connectivity
CBL MARKR TIE ON THERM 1/4" YL
Need more? Email Us
3M
SCOTCH CODE REFILL A / Cable Markers Printable Adhesive Polyester Roll
Need more? Email Us
Panduit Corp
LABEL ELECTRL WARN 9"X2.3" 5PC
Lowest to $4.9293
TE Connectivity
MARKER CHEVRON 8 LEGEND WH / Cable Markers Pre-Marked Snap On Polyoxymethylene White Strip
Lowest to $0.0424

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,365+ $0.0424 $57.8760
3,315+ $0.0349 $115.6935
5,140+ $0.0337 $173.2180
7,070+ $0.0327 $231.1890
9,160+ $0.0316 $289.4560
12,245+ $0.0283 $346.5335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,712 pieces
In Stock: 2,697 pieces Factory Stock: 15 pieces
MOQ: 1365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess