Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series Z
Packaging 1000 per Box
Type Wire Marker, Push On
Size 0.18" L (4.5mm)
Cable Diameter 0.06" ~ 0.08" (1.5mm ~ 2.1mm)
Legend Y
Color White
Material Poly-Vinyl Chloride (PVC)
Operating Temperature Range -45°C ~ 70°C
Win Source Part Number 771022-EC5017-000
Popularity Medium
Supply and Demand Status Balance
Family Name EC5017
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United Kingdom, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian EC5017-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection Wire Marker is a push-on type marker manufactured by TE Connectivity Raychem Cable Protection.

  • Cable Diameter: 0.06" ~ 0.08" (1.5mm ~ 2.1mm)
  • Material: Poly-Vinyl Chloride (PVC)
  • Size: 0.18" L (4.5mm)
  • Legend: Y
  • Supply/Demand: Balanced

You May Also Be Interested in

TE Connectivity
WIRE MARKER CBL TIE 20.3X51.4MM / Wire Marker, Cable Tie 0.80" W x 2.02" L (20.3mm x 51.4mm) White Polyvinylidene Fluoride (PVDF), Irradiated
Need more? Email Us
ECAD model for HTTMS-CM-1/2-4H-9
TE Connectivity
Cable Accessories Marker Sleeve Polyolefin White
Need more? Email Us
ECAD model for HS127WE1DS050B
TE Connectivity
WIRE MARKER CLIP-ON BLACK / Wire Marker, Clip-On Black Polyoxymethylene (POM), Halogen Free
Lowest to $0.0526
ECAD model for STB03-BLANK-0
TE Connectivity
LABEL HEAT SHRINKABLE RED / Red Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Need more? Email Us
ECAD model for EC3369-000
TE Connectivity
WIRE MARKER CBL TIE 10.4X51.4MM / Wire Marker, Cable Tie 0.41" W x 2.02" L (10.4mm x 51.4mm) Yellow Polyolefin (PO), Irradiated
Need more? Email Us
ECAD model for CM-SCE-1/4-4H-4
Phoenix Contact
WIRE MARKR ADH 1000MMX15MM GRAY
Need more? Email Us
ECAD model for 0829559
TE Connectivity
WIRE MARKER PUSH ON 4.5MM BROWN / Wire Marker, Push On 0.18" L (4.5mm) Brown Poly-Vinyl Chloride (PVC)
Need more? Email Us
ECAD model for EC5427-000
Panduit Corp
WIRE MARKER 12.7MM X 50.8MM WHT / Wire Marker 0.50" W x 2.00" L (12.7mm x 50.8mm) White Vinyl
Need more? Email Us
ECAD model for PDP-30
TE Connectivity
LABEL HEAT SHRINKABLE WHITE 1K / White Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Lowest to $1.0188
ECAD model for TMS-SCE-1K-3/16-2.0-9

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention