EN
  • EN
  • DE

EC5411-000

Part No EC5411-000
Manufacturer TE Connectivity
Catalog Markers
Description MARKER ZTYPE CHEVRON 2 LEGEND WH / Cable Markers Pre-Marked White Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series Z
Packaging 1000 per Roll
Type Wire Marker, Push On
Size 0.18" L (4.5mm)
Cable Diameter 0.10" ~ 0.16" (2.5mm ~ 4.0mm)
Legend 2
Color White
Material Poly-Vinyl Chloride (PVC)
Operating Temperature Range -45°C ~ 70°C
Win Source Part Number 771049-EC5411-000
Popularity Medium
Supply and Demand Status Limited
Family Name EC5411
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United Kingdom
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian EC5411-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection wire marker is an ideal solution for labeling wires.

  • Type: Push-on
  • Packaging: Roll of 1000
  • Color: White
  • Material: Poly-Vinyl Chloride (PVC)
  • Size: 0.18 inches (4.5mm)
  • Legend: '2'
  • Family: EC5411
  • Applications: Cables and Wires Management
  • Operating Temperature Range: -45°C to 70°C
  • Cable Diameter: 0.10 inches to 0.16 inches (2.5mm to 4.0mm)
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
MARKER ZTYPE STRT B LEGEND WH / Cable Markers Pre-Marked Push On White Box
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON M LEGEND WH
Lowest to $0.0252
TE Connectivity
MARKER ZTYPE CHEVRON G LEGEND YL
Need more? Email Us
TE Connectivity
MARKER CHEVRON 7 LEGEND VLT
Need more? Email Us
TE Connectivity
CBL MARKR TIE ON THERM 1/4" YL
Need more? Email Us
TE Connectivity
MARKER ZTYPE STRT A LEGEND WH / Cable Markers Pre-Marked Push On White Box
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON 9 LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
Panduit Corp
MKR WIRE CLIP ON B/W 60 PC / Cable Markers Pre-Marked Acetal White
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON 3 LEGEND YL / Z-type Marker
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess