EN
  • EN
  • DE

EC2229-000

Part No EC2229-000
Manufacturer TE Connectivity
Catalog Markers
Description 7221438
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Packaging 250 per Box
Status Active
Type Wire Marker, Clip-On
Cable Diameter 0.20" to 0.37" (5.0mm to 9.4mm)
Legend /
Color Yellow
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Temperature Range - Operating -45°C to 70°C
Win Source Part Number 1027070-EC2229-000
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EC2229-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection 1027070-EC2229-000 is a wire marker clip-on designed for use in cables and wires management.

  • Material: Ethylene Vinyl Acetate Copolymer (EVA)
  • Color: Yellow
  • Cable Diameter: 0.20" to 0.37" (5.0mm to 9.4mm)
  • Packaging: 250 per box
  • Temperature Range: -45°C to 70°C

You May Also Be Interested in

TE Connectivity
MARKER ZTYPE CHEVRON H LEGEND YL
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON 4 LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
TE Connectivity
MARKER ZTYPE STRT 2 LEGEND RED / Cable Markers Pre-Marked Push On Red Box
Lowest to $0.0247
TE Connectivity
MARKER ZTYPE CHEVRON G LEGEND YL
Need more? Email Us
3M
SCOTCH CODE REFILL A / Cable Markers Printable Adhesive Polyester Roll
Need more? Email Us
Panduit Corp
LABEL ELECTRL WARN 9"X2.3" 5PC
Lowest to $4.9293
TE Connectivity
MARKER CHEVRON 7 LEGEND VLT
Need more? Email Us
TE Connectivity
MARKER ZTYPE STRT 0 LEGEND YL
Need more? Email Us
TE Connectivity
7231437
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess