Products specifications

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series Z
Packaging 1000 per Box
Type Wire Marker, Push On
Size 0.18" L (4.5mm)
Cable Diameter 0.15" ~ 0.25" (3.8mm ~ 6.3mm)
Legend A
Color White
Material Poly-Vinyl Chloride (PVC)
Operating Temperature Range -45°C ~ 70°C
Win Source Part Number 770828-EC1047-000
Popularity Medium
Supply and Demand Status Limited
Family Name EC1047
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Czech Republic, Poland, United Kingdom
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian EC1047-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection 770828-EC1047-000 is a medium-popularity electronic component.

  • Component Type: Wire marker
  • Type: Push on
  • Color: White
  • Size: 0.18" L (4.5mm)
  • Legend: A
  • Cable Diameter: 0.15" ~ 0.25" (3.8mm ~ 6.3mm)
  • Operating Temperature: -45°C ~ 70°C
  • Material: Poly-Vinyl Chloride (PVC)
  • Family Name: EC1047

You May Also Be Interested in

TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD24W-E
Panduit Corp
WIRE MARKR CARD 22.4MM X 38.1MM / Wire Marker, Cards 0.88" W x 1.50" L (22.4mm x 38.1mm) Yellow Vinyl Cloth
Need more? Email Us
ECAD model for PCL100-8
Panduit Corp
WIRE MARKR CARD 6.4MMX38.1MM WHT / Wire Marker, Cards 0.25" W x 1.50" L (6.4mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
ECAD model for PCM-53
TE Connectivity
HSI NARROW / Yellow Heat Shrinkable Label 0.50" W x 1.97" Dia (12.7mm x 50.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)
Need more? Email Us
ECAD model for EC8185-000
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD17W-H
TE Connectivity
LABEL HEAT SHRINKABL 1X1.97" WHT / White Heat Shrinkable Label 1.00" x 1.97" (25.4mm x 50.0mm)
Need more? Email Us
ECAD model for ZHD-SCE-25.4-50-9
TE Connectivity
Cable Accessories Marker Sleeve Polyolefin White Reel
Need more? Email Us
ECAD model for TMS-SCE-5K-1/8-2.0-9-CS9035
TE Connectivity
LABEL HEAT SHRINKABLE VIOLET / Violet Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
ECAD model for TMS-SCE-3/16-2.0-7
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD02W-R

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention