Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series Military, MIL-STD-681
Package Bulk
Label Type Heat Shrinkable
Label Size 0.50" W x 1.97" Dia (12.7mm x 50.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)
Color Yellow
Material Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating -55°C ~ 135°C
Base Product Number EC81
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2055
Standard Package 1,000
Win Source Part Number 1050965-EC8185-000
Ultra Librarian 3D Model Ultra Librarian EC8185-000 CAD Model

Description

The EC8185-000 is a yellow, heat shrinkable label from TE Connectivity Raychem Cable Protection.

  • Series: Military, MIL-STD-681
  • Material: Flame Retardant, Irradiated Polyolefin (PO)
  • Label Size: 0.50" W x 1.97" Dia (12.7mm x 50.0mm)
  • Suitable Cable O.D.: 0.06" to 0.63" (1.4mm to 16.0mm)
  • Supply: Bulk
  • Standard Package: 1,000

You May Also Be Interested in

HellermannTyton
LABEL SELF LAMINATNG 2X7.44" WHT / White Self Laminating Label 2.00" x 7.44" (50.8mm x 188.9mm)
Need more? Email Us
ECAD model for TAG7-100
Phoenix Contact
SHRINK SLEEVE ROLL YEL THERMOMAR
Need more? Email Us
ECAD model for 0803106
TE Connectivity
LABEL HEAT SHRINKABLE GREEN
Need more? Email Us
ECAD model for CN3059-000
TE Connectivity
TMS-SCE-1K-1/8-7-PB-CS7783
Need more? Email Us
ECAD model for TMS-SCE-1K-1/8-7-PB-CS7783
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
ECAD model for 251895-000
TE Connectivity
TMS-SCE-2X-1K-1/2-4-CS9364
Need more? Email Us
ECAD model for TMS-SCE-2X-1K-1/2-4-CS9364
TE Connectivity
D-SCE-1K-6.4-50-S1-2-CS876
Need more? Email Us
ECAD model for D-SCE-1K-6.4-50-S1-2-CS876
TE Connectivity
EET-1938P-9
Need more? Email Us
ECAD model for 6-1768018-3
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
ECAD model for TMS-SCE-2X-1K-1/8-9

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention