EN
  • EN
  • DE

93LC56B-I/MS

Part No 93LC56B-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 2Kb (128 x 16) Microwire 2 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 16)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93LC56
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC56B-I/MSR,93LC56B-I/MSG-ND,93LC56B-I/MSG,93LC56B-I/MSR-ND,93LC56B-I/MS-NDR
Standard Package 100
Win Source Part Number 1320834-93LC56B-I/MS
Ultra Librarian 3D Model Ultra Librarian 93LC56B-I/MS CAD Model

Description

Microchip Technology's 93LC56B-I/MS EEPROM

The 93LC56B-I/MS is a high-quality, 2Kb EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This memory component is designed to provide a reliable and flexible storage solution for a wide range of applications. Its small form factor, low power consumption, and robust data retention make it an ideal choice for embedded systems.

The 93LC56B-I/MS is part of Microchip's 93XX series of serial EEPROMs, which are known for their ease of use and industry-standard 3-wire serial interface. This interface ensures compatibility with most microcontrollers and allows for simple integration into existing designs. The device operates over a voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.

This EEPROM is organized as either 128 x 16-bit or 256 x 8-bit, which can be selected through a user-defined external instruction. The 93LC56B-I/MS also features self-timed erase and write cycles, eliminating the need for complex external timing control and thus simplifying the design process. Additionally, it supports a write cycle time of 5 ms, providing efficient write operations for time-critical applications.

For security and data integrity, the 93LC56B-I/MS includes write protection features. The device's write-enable latch and write-protect pin prevent accidental data alteration, ensuring that stored information remains safe and uncorrupted. Furthermore, the EEPROM has been engineered for high endurance, with the ability to withstand one million erase/write cycles and a data retention period of over 200 years.

The 93LC56B-I/MS is available in an 8-lead MSOP (Micro Small Outline Package) that is both space-saving and suitable for PCBs with limited real estate. Its industrial temperature range of -40°C to +85°C guarantees operation in harsh environments, making it a reliable choice for automotive, industrial, and consumer electronics applications.

In summary, Microchip Technology's 93LC56B-I/MS EEPROM stands out for its ease of use, durability, and compatibility, providing designers with a dependable non-volatile memory solution for their electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess