Products specifications

Win Source Part Number 2001204-MC9S08PA4MTGR
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series S08
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Peripherals LVD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian MC9S08PA4MTGR CAD Model

Description

The NXP MC9S08PA4MTGR is a versatile and powerful microcontroller that is part of the MC9S08 series, designed to cater to a wide range of applications that require low power consumption and high performance. This device is built on NXP's high-performance HCS08 core, which operates at a maximum frequency of 20 MHz, providing the computational power necessary for complex tasks.

Key Features:

  • Core: 8-bit HCS08 CPU
  • Frequency: Up to 20 MHz
  • Flash Memory: 4 KB
  • RAM: 256 Bytes
  • I/O Pins: 16
  • Timers: One 2-channel and one 6-channel timer/pulse-width modulators (TPM)
  • Communication Interfaces: I²C, SCI (UART), SPI
  • Analog to Digital Converter (ADC): 12-channel, 10-bit resolution
  • Supply Voltage: 1.8V to 3.6V
  • Package: 16-TSSOP
  • Temperature Range: -40°C to +85°C

Designed for robustness, the MC9S08PA4MTGR features an integrated voltage regulator and a clock generator, which contribute to the stability of the system. Its built-in watchdog timer ensures that the system remains reliable under various conditions. Additionally, it offers low-power modes, making it ideal for battery-powered and portable devices.

The microcontroller's rich set of peripherals, including multiple communication interfaces, allows for easy integration into a system and provides the flexibility to connect with various external components. The ADC with multiple channels and high resolution enables the microcontroller to process analog signals effectively, making it suitable for sensor interfacing and data acquisition tasks.

With its small footprint TSSOP package, the NXP MC9S08PA4MTGR is a great choice for space-constrained applications. Whether it's for consumer electronics, industrial control systems, or automotive applications, this microcontroller offers a balance of power, efficiency, and versatility, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7076 $83.1228
5+ $22.7344 $113.6720
8+ $22.0239 $176.1912
11+ $21.3135 $234.4485
14+ $20.6031 $288.4434
19+ $18.4717 $350.9623
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,180 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention