EN
  • EN
  • DE

D369-P66-AS0

Part No D369-P66-AS0
Manufacturer TE Connectivity
Catalog Custom Parts (B - D)
Description GeneralPartSpec: EN4165 ConnectorType: Connector Rectangular ConnectorStyle: Plug
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Circuit Application Signal
Connector System Wire-to-Wire
Contact Plating Gold
Contact Retention With
Gasket With
Gender Male
Housing Color Red
Housing Material Composite
Material Composite
Mating Alignment With
Mating Retention With
Number of Contacts 6
Number of Positions 6
Number of Rows 2
Operating Supply Voltage 1.5 kV
RoHS Non-Compliant
Row Spacing 2.54 mm
Sealable Yes
Shielding No
Win Source Part Number 1130729-D369-P66-AS0
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D369-P66-AS0 CAD Model

Description

TE Connectivity's 6-position, 2-row wire-to-wire connector is a male connector designed for signal circuit applications.

  • Positions: 6
  • Rows: 2
  • Type: wire-to-wire connector, male
  • Application: signal circuit
  • Row Spacing: 2.54 mm
  • Contact Plating: gold
  • Housing Material: composite
  • Housing Color: red
  • System: sealable
  • Retention: mating retention
  • Gasket: included
  • Operating Supply Voltage: 1.5 kV
  • RoHS: non-compliant

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Rohm Semiconductor
Lowest to $0.0644
TE Connectivity
Need more? Email Us
UTC
Lowest to $0.3269
Chilisin
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2725 $96.5450
3+ $39.6082 $118.8246
5+ $38.3705 $191.8525
7+ $37.1327 $259.9289
9+ $35.8950 $323.0550
11+ $32.1817 $353.9987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,444 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess